onsemi Triac, SCR Output Optoisolators MOC3042VM

Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - MOC3042VM-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3042VM-ND
Triac, SCR Output Optoisolators MOC3042VM-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP

Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Singapore, Singapore
Signal Isolator and Optocoupler
904-MOC3042VM
Signal Isolator and Optocoupler 904-MOC3042VM
Triac & SCR Output Optocouplers 6Pin400V Optocoupler Zero Cross Triac Dr Product overview: MOC3042VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3042VM can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 6Pin400V Optocoupler Zero Cross Triac Dr Product overview: MOC3042VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3042VM can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Triac, SCR Output - MOC3042VM - 1078681-MOC3042VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3042VM
1078681-MOC3042VM
Optoisolators - Triac, SCR Output - MOC3042VM 1078681-MOC3042VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078681-MOC3042VM Packaging: Tube/Rail Approvals: IEC/EN/DIN, UL Mounting: Through Hole Output Type: Triac Forward Voltage: 1.25V Voltage - Off State: 400V Number of Channels: 1 Isolation Voltage: 4170Vrms Current - Hold (Ih): 400μA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/μs Current - LED Trigger (Ift) (Max): 10mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DIP Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078681-MOC3042VM
Packaging: Tube/Rail
Approvals: IEC/EN/DIN, UL
Mounting: Through Hole
Output Type: Triac
Forward Voltage: 1.25V
Voltage - Off State: 400V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 400μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 1kV/μs
Current - LED Trigger (Ift) (Max): 10mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DIP
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3042VM
Triac & SCR Output Optocouplers MOC3042VM
Triac & SCR Output Optocouplers 6Pin400V Optocoupler Zero Cross Triac Dr

Triac & SCR Output Optocouplers 6Pin400V Optocoupler Zero Cross Triac Dr

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MOC3042VM-ND 904-MOC3042VM 1078681-MOC3042VM MOC3042VM
Product Name Triac, SCR Output Optoisolators Signal Isolator and Optocoupler Optoisolators - Triac, SCR Output - MOC3042VM Triac & SCR Output Optocouplers
Output Triac PhotoTriac Triac
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Tube 6-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI2004ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
Isolators - Gate Drivers - 336-4904-1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details