onsemi Triac, SCR Output Optoisolators MOC3031SM

Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - MOC3031SM-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3031SM-ND
Triac, SCR Output Optoisolators MOC3031SM-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocouplers - 8066005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8066005
Optocouplers 8066005
IC, Fairchild, MOC3031SM

IC, Fairchild, MOC3031SM

Supplier's Site
Optocouplers - 8066005P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8066005P
Optocouplers 8066005P
IC, Fairchild, MOC3031SM

IC, Fairchild, MOC3031SM

Supplier's Site
Optocouplers - 1662121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1662121
Optocouplers 1662121
IC, Fairchild, MOC3031SM

IC, Fairchild, MOC3031SM

Supplier's Site
Optocoupler, Phototriac O/p, 7.5Kv, Smd-6; Optocoupler Case Style Onsemi - 34C1335 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 7.5Kv, Smd-6; Optocoupler Case Style Onsemi
34C1335
Optocoupler, Phototriac O/p, 7.5Kv, Smd-6; Optocoupler Case Style Onsemi 34C1335
OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3031SM
Triac & SCR Output Optocouplers MOC3031SM
Triac & SCR Output Optocouplers SO-6 ZERO TRIAC

Triac & SCR Output Optocouplers SO-6 ZERO TRIAC

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MOC3031SM-ND 8066005 8066005P 34C1335 MOC3031SM
Product Name Triac, SCR Output Optoisolators Optocouplers Optocouplers Optocoupler, Phototriac O/p, 7.5Kv, Smd-6; Optocoupler Case Style Onsemi Triac & SCR Output Optocouplers
Output Triac Phototriac
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface mount DIP Surface Mount DIP
Isolation Voltage 4170 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 1ED020I12B2XUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details