onsemi Optoisolators - Transistor, Photovoltaic Output - MOC256R1M MOC256R1M

Description
AC Input-Transistor Output Optocoupler, 2500V Isolation
Request a Quote Datasheet
Description
AC Input-Transistor Output Optocoupler, 2500V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MOC256R1M - Rochester Electronics
Newburyport, MA, United States
AC Input-Transistor Output Optocoupler, 2500V Isolation

AC Input-Transistor Output Optocoupler, 2500V Isolation

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - MOC256R1M - 1078612-MOC256R1M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC256R1M
1078612-MOC256R1M
Optoisolators - Transistor, Photovoltaic Output - MOC256R1M 1078612-MOC256R1M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078612-MOC256R1M Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 20% @ 10mA Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078612-MOC256R1M
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 20% @ 10mA
Maximum Output Voltage: 30V
Channel Output Current: 150mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - MOC256R1M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOC256R1M-ND
Transistor, Photovoltaic Output Optoisolators MOC256R1M-ND
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers Optocouplers
Product Number MOC256R1M 1078612-MOC256R1M MOC256R1M-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - MOC256R1M Transistor, Photovoltaic Output Optoisolators
Isolation Voltage 2500 volts 2500 volts 2500 volts
Input AC; DC; AC, DC AC; DC
Mounting Option Surface Mount; 8-SO Tall Surface Mount
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 3340402 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - SI8235AD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details