onsemi Transistor, Photovoltaic Output Optoisolators MOC217R2VM

Description
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MOC217R2VMDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOC217R2VMDKR-ND
Transistor, Photovoltaic Output Optoisolators MOC217R2VMDKR-ND
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - MOC217R2VMTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOC217R2VMTR-ND
Transistor, Photovoltaic Output Optoisolators MOC217R2VMTR-ND
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - MOC217R2VMCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOC217R2VMCT-ND
Transistor, Photovoltaic Output Optoisolators MOC217R2VMCT-ND
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi - 84H6436 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi
84H6436
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi 84H6436
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOC217R2VM
Transistor Output Optocouplers MOC217R2VM
Transistor Output Optocouplers 8-Pin Optocoupler Phototransistor

Transistor Output Optocouplers 8-Pin Optocoupler Phototransistor

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number MOC217R2VMDKR-ND 84H6436 MOC217R2VM
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR3149XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 1803061 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details