Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
TRIAC OUTPUT OPTOCOUPLER, 5300V Product overview: MOC3020SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5300V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3020SM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078636-MOC3020SM
Packaging: Tube/Rail
Approvals: UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.15V
Voltage - Off State: 400V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 100μA (Typ)
Zero Crossing Circuit: No
Current - LED Trigger (Ift) (Max): 30mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3020SM-ND | 8065967 | 8065967P | 904-MOC3020SM | 1078636-MOC3020SM |
| Product Name | Triac, SCR Output Optoisolators | Optocouplers | Optocouplers | 5300V Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - MOC3020SM |
| Output | Triac | Phototriac | Triac | Triac | |
| Package Type | 6-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface mount | DIP | Bulk | Surface Mount; 6-SMD |
| Isolation Voltage | 4170 volts | 5300 volts | 4170 volts |