Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 927644-MOC205R2VM
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor with Base Output 2500Vrms Channel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MOC205
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: MOC205R2VM-ND, MOC205R2VMTR, MOC205R2VMDKR, MOC205R2VMCT
Transistor Output Optocouplers 8-Pin Optocoupler Phototransistor
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:40%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC205R2VMDKR-ND | 927644-MOC205R2VM | MOC205R2VM | 84H6409 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - MOC205R2VM | Transistor Output Optocouplers | Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Surface Mount | Surface Mount; 8-SOIC | SOIC | |
| Isolation Voltage | 2500 volts | 2500 volts |