The Optocoupler, Transistor, 5kV, SMDIP-8 (part number 31Y2522) features two isolated channels within a standard 8-pin dual-in-line package. It is designed for applications requiring electrical isolation, such as AC line to digital logic interfacing and high-frequency power supply feedback control. The device has a maximum forward current of 60 mA and offers an isolation voltage of 5,000 VAC for one minute, ensuring robust performance in high-voltage environments. The collector-emitter breakdown voltage is rated at 30 V, and the minimum current transfer ratio (CTR) is 100%. This optocoupler is compliant with RoHS standards and is suitable for various applications that require reliable isolation and signal transmission.
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1221352-MCT62SD
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 2.4μs, 2.4μs
Family Name: MCT62
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SMD
Output Voltage MAX: 30V
Output Current per Channel: 30mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% @ 5mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): MCT6-X007; MCT6-X009; MCT6-X007T;
Introduction Date: November 24, 1997
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Transistor Output Optocoupler, 2-Element, 5000V Isolation
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Transistor Output Optocouplers 8-Pin Optocoupler Dual Ch Phototrans
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MCT62SDTR-ND | 1867312 | 1868451P | 1221352-MCT62SD | MCT62SD | 31Y2522 | MCT62SD |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Newest Parts - MCT62SD | Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi | Transistor Output Optocouplers | |
| Input | DC | DC; DC | |||||
| Output | Phototransistor | Phototransistor; Phototransistor | Phototransistor; Transistor | ||||
| Package Type | 8-SMD, Gull Wing | ||||||
| Mounting Option | Surface Mount | Surface Mount; Surface mount | Surface Mount; SMT | Surface Mount | Surface Mount DIP | ||
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts | 5000 volts |