8-Pin DIP AC Line Monitor Logic Output Optocoupler, 1000-REEL Product overview: MID400SDV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-MID400SDV can be used for catalog matching and distributor lookup.
Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-SMD
Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-SMD
OPTOCOUPLER, DIGITAL, 2.5KV, SMDIP-8; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:MID400 Series RoHS Compliant: Yes
Logic Output Optocouplers 8-Pin Optocoupler Logic aC Line
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 905-MID400SDV | MID400SDVTR-ND | 82C8664 | MID400SDV |
| Product Name | DIP Signal Isolator and Optocoupler | Special Purpose Isolators | Optocoupler, Digital, 2.5Kv, Smdip-8; No. Of Channels Onsemi | Logic Output Optocouplers |
| Input | AC | AC; DC |