onsemi Transistor, Photovoltaic Output Optoisolators MCT9001S

Description
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MCT9001S-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MCT9001S-ND
Transistor, Photovoltaic Output Optoisolators MCT9001S-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MCT9001S
Transistor Output Optocouplers MCT9001S
Transistor Output Optocouplers 2-CH PHTX UNFRMD LDS SMD DIP-8

Transistor Output Optocouplers 2-CH PHTX UNFRMD LDS SMD DIP-8

Buy Now Datasheet
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Onsemi - 58K1825 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Onsemi
58K1825
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Onsemi 58K1825
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:30%; Collector Emitter Voltage V(br)ceo:55V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:30%; Collector Emitter Voltage V(br)ceo:55V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number MCT9001S-ND MCT9001S 58K1825
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8230BB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2537304 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details