onsemi 2.5kV DIP Signal Isolator and Optocoupler MID400

Description
High Speed Logic Output Optocoupler, AC-IN, 1-CH, 2.5kV Isolation, DIP Product overview: MID400 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, DIP, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-MID400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed Logic Output Optocoupler, AC-IN, 1-CH, 2.5kV Isolation, DIP Product overview: MID400 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, DIP, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-MID400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5kV DIP Signal Isolator and Optocoupler
905-MID400
2.5kV DIP Signal Isolator and Optocoupler 905-MID400
High Speed Logic Output Optocoupler, AC-IN, 1-CH, 2.5kV Isolation, DIP Product overview: MID400 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, DIP, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-MID400 can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, AC-IN, 1-CH, 2.5kV Isolation, DIP Product overview: MID400 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, DIP, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-MID400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Isolators - MID400-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Isolators
MID400-ND
Special Purpose Isolators MID400-ND
Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-DIP

Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
MID400
Logic Output Optocouplers MID400
Logic Output Optocouplers DIP-8 LOG OUT/AC IN

Logic Output Optocouplers DIP-8 LOG OUT/AC IN

Buy Now Datasheet
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi - 63K5677 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi
63K5677
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi 63K5677
OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:7V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:7V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 905-MID400 MID400-ND MID400 63K5677
Product Name 2.5kV DIP Signal Isolator and Optocoupler Special Purpose Isolators Logic Output Optocouplers Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi
Input AC AC; DC
Output Adjustable
Mounting Option Bulk Through Hole DIP
Isolation Voltage 2500 volts 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8220BD-A-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details