DigiKey Datasheets for Optocouplers

Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 33 40 50
Product Name Notes
"General Purpose Digital Isolator 1000Vrms 2 Channel 2.5Mbps CMTI 24-DIP (0.667"", 16.95mm)"
"General Purpose Digital Isolator 1000Vrms 4 Channel 1.25Mbps CMTI 24-DIP (0.667"", 16.95mm)"
"I²C, SPI Digital Isolator 5000Vrms 2 Channel 50Mbps 100kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
"I²C, SPI Digital Isolator 5000Vrms 4 Channel 10Mbps 100kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
1-CHANNEL ISO GATE DRIVER WITH M
1-CHANNEL ISO GATE DRIVER
1-CHANNEL ISO SMART GATE DRIVER
1-CHANNEL OPTO-COMPATIBLE ISO GA
1-CHANNEL OPTO-COMPATIBLE ISO SM
1.9A, 2.3A Gate Driver Capacitive Coupling 1000Vrms 1 Channel 8-SOIC
150MBPS, 6-CHANNEL DIGITAL ISOLA
2-CHANNEL ISO GATE DRIVER
3.75 KVRMS, 4.5-A/9-A ISOLATED S
5 KVRMS ISOLATED DUAL CHANNEL 4.
5KVRMS ISOLATED SINGLE-CH
6.5A Gate Driver Capacitive Coupling 3750Vrms 1 Channel 8-SOIC
6.5A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC
6.5A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC
6.5A, 3.5A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC
6A Gate Driver Capacitive Coupling 1200Vrms 1 Channel 16-SOIC
7.5A, 7A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 8-SOIC
7A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 8-SOIC
8A Gate Driver Capacitive Coupling 1200Vrms 1 Channel 8-SOIC
8A Gate Driver Capacitive Coupling 3750Vrms 1 Channel 8-SOIC
DGTL ISO 2.5KV 1CH GT DVR 8SOIC
DGTL ISO 2.5KV 2CH GT DVR 16SOIC
DGTL ISO 3.75KV 1CH GT DVR 8SOIC
DGTL ISO 5KV 1CH GATE DVR 8SOIC
DGTL ISO 5KV 2CH GATE DVR 16SOIC
DGTL ISO 5KV 2CH I2C/SPI 16-SOIC
DGTL ISO 5KV 3CH I2C/SPI 16-SOIC
DGTL ISO 5KV 4CH I2C/SPI 16-SOIC
DGTL ISOLTR 3.75KV 2CH GP 8-SOIC
DGTL ISOLTR 5KV 2CH GP 16-SOIC
DGTL ISOLTR 5KV 2CH GP 16SOIC
DGTL ISOLTR 5KV 2CH GP 20-SOIC
DGTL ISOLTR 5KV 2CH GP 8-SOIC
DGTL ISOLTR 5KV 4CH GP 16-SOIC
DGTL ISOLTR 5KV 6CH GP 16-SOIC
DGTL ISOLTR 8KV 2CH GP 16-SOIC
DGTL ISOLTR 8KV 4CH GP 16-SOIC
DIGITAL ISOLATOR 5KV 2CH GP
DIGITAL ISOLATOR 5KV 4CH GP
Digital Isolator Channel CMTI
Gate Driver Capacitive Coupling 1200Vrms 1 Channel 16-SOIC
Gate Driver Channel
General Purpose Digital Isolator 1500VAC 2 Channel 25Mbps 25kV/µs CMTI Module
Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
HIGH RELIABILITY ISOLATED DUAL-C
IC
ISOLATED COMPACT IGBT GATE DRIVE
ISOLATED DRIVER IN A COMPACT 8-P
ISOLATED GATE DRIVER IN SOIC16WB
ISOLATED SINGLE CHANNEL GATE DRI
ISOLATED, PWM-INPUT CONTROL, HIG
ISOLATED, SINGLE-CHANNEL GATE DR
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 5-MFP
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 5-SOP
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 2 Channel 10kV/µs CMTI 8-Miniflat
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 1500VDC 1 Channel 1kV/µs CMTI 6-CLCC (2.79x2.54)
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-MFP
Logic Output Optoisolator 250kbps Open Collector 15000VDC 1 Channel CMTI
Logic Output Optoisolator 250kbps Push-Pull, Totem Pole 15000VDC 1 Channel CMTI Axial
Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-Miniflat
Logic Output Optoisolator 2Mbps Open Collector 16000VDC 1 Channel CMTI
Logic Output Optoisolator 2Mbps Open Collector 20000VDC 1 Channel CMTI
Logic Output Optoisolator 2Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-MFP
Logic Output Optoisolator 500kbps Open Collector, Schottky Clamped 16000VDC 1 Channel CMTI
Logic Output Optoisolator 5Mbps Open Collector, Schottky Clamped 50000VDC 1 Channel CMTI
Logic Output Optoisolator Open Collector 3750Vrms 1 Channel CMTI 5-MFP
Logic Output Optoisolator Push-Pull, Totem Pole 1 Channel CMTI
OPTOISO 1.5KV 1CH TRANS 6-CLCC
OPTOISO 1.5KV DARL W/BASE 6-CLCC
OPTOISO 1.5KV OPEN COLL 6-CLCC
OPTOISO 1.5KV TRANS W/BASE 6CLCC
OPTOISO 1KV TRANS W/BASE 6-CLCC
OPTOISO 2.5KV PHOTOCELL OPTOCOUP
OPTOISOLATOR 1.5KV 1CH TRANS
OPTOISOLATOR 5KV 1CH TRANS 4-DIP
Optoisolator Darlington Output 2500Vrms 1 Channel 4-Mini-Flat
Optoisolator Darlington Output 2500Vrms 1 Channel 4-SSOP
Optoisolator Darlington Output 2500Vrms 4 Channel 16-Mini-Flat
Optoisolator Darlington Output 3750Vrms 1 Channel 4-Mini-Flat
Optoisolator Darlington Output 3750Vrms 1 Channel 4-SMD
Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Darlington Output 50000VDC 1 Channel Axial
Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Optoisolator Darlington Output 5000Vrms 1 Channel 6-DIP
Optoisolator Darlington Output 6000VDC 1 Channel 4-DIP
Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-DIP
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 6-DIP
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 6-SMD
Optoisolator Output 10000VDC 1 Channel
Optoisolator Output Channel
Optoisolator Photocell Optocoupler 1 Channel
Optoisolator Photocell Optocoupler 2000Vrms 2 Channel
Optoisolator Photovoltaic Output 1 Channel
Optoisolator Photovoltaic Output 1000VDC 1 Channel 6-CLCC (6.22x4.32)
Optoisolator Photovoltaic Output 1500VDC 1 Channel 6-CLCC (6.22x4.32)
Optoisolator Transistor Output 1 Channel Axial
Optoisolator Transistor Output 1 Channel
Optoisolator Transistor Output 10000VDC 1 Channel Axial
Optoisolator Transistor Output 1140Vpk 1 Channel 4-DIP
Optoisolator Transistor Output 1500VDC 1 Channel 6-CLCC (6.22x4.32)
Optoisolator Transistor Output 1500VDC 2 Channel 8-SMT
Optoisolator Transistor Output 2500Vrms 1 Channel 4-Mini-Flat
Optoisolator Transistor Output 2500Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 2500Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 2500Vrms 4 Channel 16-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Transistor Output 3750Vrms 1 Channel 5-MFP
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 8-Miniflat
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel
Optoisolator Transistor Output 6000VDC 1 Channel 4-DIP
Optoisolator Transistor with Base Output 1000VDC 1 Channel 6-CLCC (6.22x4.32)
Optoisolator Transistor with Base Output 15000VDC 1 Channel Axial
Optoisolator Transistor with Base Output 1500VDC 1 Channel 6-CLCC (2.79x2.54)
Optoisolator Transistor with Base Output 1500VDC 1 Channel 6-CLCC (6.22x4.32)
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-DIP
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 5-SMD
Optoisolator Transistor with Base Output 50000VDC 1 Channel Axial
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Optoisolator Triac Output 5000Vrms 1 Channel 4-DIP
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
OPTOISOLTR 1.5KV TRI STATE 8-DIP
OPTOISOLTR 1KV 1CH TRANS 4-CLCC
OPTOISOLTR 2.5KV 2CH TRANS 8-DIP
RS485 Digital Isolator 3000VAC 2 Channel 500kbps CMTI Module
RS485 Digital Isolator 3000VAC 2 Channel 500kbps CMTI
SINGLE-CHANNEL ISOLATED GATE DRI
SINGLE-CHANNEL ISOLATED SMART GA
USB Digital Isolator 3000VAC 2 Channel 12Mbps CMTI 13-SMD Module
USB Digital Isolator 4000Vrms 1 Channel 12Mbps 25kV/µs CMTI 13-SMD Module
USB Digital Isolator 4000Vrms 2 Channel 12Mbps 25kV/µs CMTI 13-SMD Module

<< Prev Next >>