Transistor Output Optocoupler, 2500V Isolation
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | MOC205R1M | MOC205R1M-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators | |
| Isolation Voltage | 2500 volts | 2500 volts |
| Input | DC | |
| Output | Phototransistor | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |