onsemi 250V Signal Isolator and Optocoupler MOC3010SR2M

Description
Triac Output Optocoupler, 1-Element, 5300V Isolation
Request a Quote Datasheet
Description
Triac Output Optocoupler, 1-Element, 5300V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MOC3010SR2M - Rochester Electronics
Newburyport, MA, United States
Triac Output Optocoupler, 1-Element, 5300V Isolation

Triac Output Optocoupler, 1-Element, 5300V Isolation

Supplier's Site Datasheet
Singapore, Singapore
250V Signal Isolator and Optocoupler
904-MOC3010SR2M
250V Signal Isolator and Optocoupler 904-MOC3010SR2M
Triac & SCR Output Optocouplers 6Pin 250V Optocoupl Rand Phs Triac Drvr Product overview: MOC3010SR2M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3010SR2M can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 6Pin 250V Optocoupl Rand Phs Triac Drvr Product overview: MOC3010SR2M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3010SR2M can be used for catalog matching and distributor lookup.

Supplier's Site
Triac, SCR Output Optoisolators - MOC3010SR2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3010SR2MDKR-ND
Triac, SCR Output Optoisolators MOC3010SR2MDKR-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - MOC3010SR2MCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3010SR2MCT-ND
Triac, SCR Output Optoisolators MOC3010SR2MCT-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - MOC3010SR2MTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3010SR2MTR-ND
Triac, SCR Output Optoisolators MOC3010SR2MTR-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3010SR2M
Triac & SCR Output Optocouplers MOC3010SR2M
Triac & SCR Output Optocouplers 6Pin 250V Optocoupl Rand Phs Triac Drvr

Triac & SCR Output Optocouplers 6Pin 250V Optocoupl Rand Phs Triac Drvr

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MOC3010SR2M 904-MOC3010SR2M MOC3010SR2MDKR-ND MOC3010SR2M
Product Name 250V Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers
Isolation Voltage 5300 volts 5300 volts 4170 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - SI8230BB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details