6 Pin Random Phase Triac, Optocoupler
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
6PIN RANDOM PHASE TRIAC, OPTOCOU Product overview: MOC3051 from Isocom Components is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3051 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1806-MOC3051 | 58-MOC3051-ND | 904-MOC3051 |
| Product Name | Octocouplers | Triac, SCR Output Optoisolators | Signal Isolator and Optocoupler |
| Output | Triac Output | Triac | Triac |
| Approvals | RoHS Compliant | ||
| Package Type | "6-DIP (0.300"", 7.62mm)" |