onsemi Optocouplers MCT6

Description
Optocoupl DC-IN 2-CH Trans DC-OUT 8-PDIP
Request a Quote Datasheet
Description
Optocoupl DC-IN 2-CH Trans DC-OUT 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 6711412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6711412
Optocouplers 6711412
Optocoupl DC-IN 2-CH Trans DC-OUT 8-PDIP

Optocoupl DC-IN 2-CH Trans DC-OUT 8-PDIP

Supplier's Site
Optocouplers - 6711412P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6711412P
Optocouplers 6711412P
Optocoupl DC-IN 2-CH Trans DC-OUT 8-PDIP

Optocoupl DC-IN 2-CH Trans DC-OUT 8-PDIP

Supplier's Site
Optocouplers - 1784828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1784828
Optocouplers 1784828
Optocoupl DC-IN 2-CH Trans DC-OUT 8-PDIP

Optocoupl DC-IN 2-CH Trans DC-OUT 8-PDIP

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - MCT6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MCT6-ND
Transistor, Photovoltaic Output Optoisolators MCT6-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Onsemi - 58K9399 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Onsemi
58K9399
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Onsemi 58K9399
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Output Optocoupler, 2, 5 Kv, 20 %, 60 Ma, Dip, 8 Rohs Compliant Onsemi - 34X0700 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 2, 5 Kv, 20 %, 60 Ma, Dip, 8 Rohs Compliant Onsemi
34X0700
Transistor Output Optocoupler, 2, 5 Kv, 20 %, 60 Ma, Dip, 8 Rohs Compliant Onsemi 34X0700
Transistor Output Optocoupler, 2, 5 kV, 20 %, 60 mA, DIP, 8 RoHS Compliant: Yes

Transistor Output Optocoupler, 2, 5 kV, 20 %, 60 mA, DIP, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MCT6
Transistor Output Optocouplers MCT6
Transistor Output Optocouplers DIP-8 DUAL PH TRANS

Transistor Output Optocouplers DIP-8 DUAL PH TRANS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6711412 6711412P MCT6-ND 58K9399 34X0700 MCT6
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Onsemi Transistor Output Optocoupler, 2, 5 Kv, 20 %, 60 Ma, Dip, 8 Rohs Compliant Onsemi Transistor Output Optocouplers
Input DC DC DC
Output Phototransistor; Transistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Through hole PDIP Through Hole DIP
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3144MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details