onsemi Transistor, Photovoltaic Output Optoisolators MOC213VM

Description
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MOC213VM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOC213VM-ND
Transistor, Photovoltaic Output Optoisolators MOC213VM-ND
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi - 84H6428 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi
84H6428
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi 84H6428
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOC213VM
Transistor Output Optocouplers MOC213VM
Transistor Output Optocouplers 8-Pin Optocoupler Phototransistor

Transistor Output Optocouplers 8-Pin Optocoupler Phototransistor

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number MOC213VM-ND 84H6428 MOC213VM
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - 448-PVI1050NPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details