ISOCOM, Inc. Octocouplers MOC3042XSM

Description
6 Pin Zero Crossing Triac Output, Optocoupler
Request a Quote Datasheet
Description
6 Pin Zero Crossing Triac Output, Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-MOC3042XSM
6 Pin Zero Crossing Triac Output, Optocoupler

6 Pin Zero Crossing Triac Output, Optocoupler

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - 58-MOC3042XSM-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
58-MOC3042XSM-ND
Triac, SCR Output Optoisolators 58-MOC3042XSM-ND
OPTOISOLATR 7.5KV PWR TRIAC 1CH

OPTOISOLATR 7.5KV PWR TRIAC 1CH

Buy Now Datasheet
Optocoupler, Smdip-6, Triac O/p; Optocoupler Case Style Isocom - 40P0471 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smdip-6, Triac O/p; Optocoupler Case Style Isocom
40P0471
Optocoupler, Smdip-6, Triac O/p; Optocoupler Case Style Isocom 40P0471
OPTOCOUPLER, SMDIP-6, TRIAC O/P; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

OPTOCOUPLER, SMDIP-6, TRIAC O/P; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-MOC3042XSM 58-MOC3042XSM-ND 40P0471
Product Name Octocouplers Triac, SCR Output Optoisolators Optocoupler, Smdip-6, Triac O/p; Optocoupler Case Style Isocom
Output Triac Output Triac, Power
Approvals RoHS Compliant
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 863-SI8232BC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details