DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| "CAN, RS422, RS485 Digital Isolator 5000Vrms 4 Channel 200Mbps 50kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "CAN, RS422, RS485, SPI Digital Isolator 3750Vrms 4 Channel 200Mbps 50kV/µs (Typ) CMTI 20-SSOP (0.209"", 5.30mm Width)" | |
| "CAN, RS422, RS485, SPI Digital Isolator 3750Vrms 4 Channel 200Mbps 50kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)" | |
| "General Purpose Digital Isolator 1000Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2750Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2750Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 2750Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2750Vrms 4 Channel 1Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2750Vrms 4 Channel 1Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 2750Vrms 4 Channel 25Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2750Vrms 4 Channel 25Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 3000Vrms 2 Channel 150Mbps 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 3000Vrms 2 Channel 25Mbps 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 3750Vrms 2 Channel 150Mbps 50kV/µs (Typ) CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 3750Vrms 2 Channel 25Mbps 50kV/µs (Typ) CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 3750Vrms 4 Channel 1Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 3750Vrms 4 Channel 1Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 3750Vrms 4 Channel 200Mbps 50kV/µs (Typ) CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 2 Channel 200Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 2 Channel 25Mbps 50kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 4 Channel 1Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 4 Channel 200Mbps 50kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 4 Channel 200Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 4 Channel 25Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 600Vrms 6 Channel 2Mbps, 50Mbps 1.5kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 600Vrms 6 Channel 2Mbps, 50Mbps 1.5kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 600Vrms 6 Channel 2Mbps, 50Mbps 3.2kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| "I²C Digital Isolator 2750Vrms 2 Channel 25kV/µs (Typ) CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "I²C Digital Isolator 2750Vrms 2 Channel 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "I²C Digital Isolator 5000Vrms 2 Channel 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 2750Vrms 3 Channel 500kbps 35kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 5000Vrms 3 Channel 500kbps 35kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS485 Digital Isolator 2750Vrms 3 Channel 20Mbps 35kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS485 Digital Isolator 5000Vrms 3 Channel 20Mbps 35kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| 10MBD, BIPOLAR | |
| 10MBD, TOTEM POLE | |
| 1A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP | |
| 1M, BUFFER LOGIC, OPEN-DRAIN | |
| 1MBD, BIPOLAR, 3MA LOW TRIGGER | |
| 1MBD, BIPOLAR | |
| 1MBD, DUAL, BIPOLAR | |
| 1MBD, OPEN-DRAIN | |
| 2MBD, SCHMITT TRIGGER | |
| 6 PIN NON-BASE LEAD DARLINGTON O | |
| AECQ 102, PHOTOTRANSISTOR | |
| AECQ 102, RELAY, MOSFET, 1-FORM- | |
| ANALOG, CURRENT/VOLTAGE SENSOR | |
| FAULT-DETECTION IGBT, 5A | |
| HIGH PERFORMANCE PHOTOTRANSISTOR | |
| IGBT, 1.5A | |
| IGBT, 2.5A | |
| IGBT, 3A | |
| IGBT, 4A | |
| IGBT, 5A | |
| IGBT, MILLER-CLAMP, 4A | |
| IPM, BUFFER, TOTEM-POLE | |
| IPM, INVERTER, OPEN-COLLECTOR | |
| IPM, INVERTER, TOTEM-POLE | |
| Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SOP | |
| OPTOISO 3.75KV 1CH TRANS 4-SOP | |
| OPTOISO 3.75KV 1CH TRANS 5-SOP | |
| OPTOISO 5.3KV 1CH TRANS W/BASE | |
| OPTOISO 5.3KV DARL W/BASE 6-DIP | |
| OPTOISO 5.3KV DARL W/BASE 6-SMD | |
| OPTOISO 5.3KV TRANS W/BASE 6-DIP | |
| OPTOISO 5.3KV TRANS W/BASE 6-SMD | |
| OPTOISO 5KV 1CH TOTEM-POLE 6-SO | |
| OPTOISO 5KV DARL W/BASE 6-DIP | |
| OPTOISO 5KV DARL W/BASE 6-SMD | |
| OPTOISO 5KV TRANS W/BASE 6-DIP | |
| OPTOISOLATOR 5KV 1CH DARL 4-SMD | |
| OPTOISOLATOR 5KV 1CH TRANS 4-DIP | |
| OPTOISOLATOR 5KV 1CH TRANS 4-SMD | |
| OPTOISOLATOR 5KV 2CH DARL 8-SMD | |
| OPTOISOLATOR 5KV 2CH TRANS 8-SMD | |
| Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 6-DIP | |
| Optoisolator Darlington Output 5000Vrms 2 Channel 8-DIP | |
| Optoisolator Darlington Output 5000Vrms 2 Channel 8-SMD | |
| Optoisolator Darlington Output 5000Vrms 4 Channel 16-DIP | |
| Optoisolator Darlington Output 5000Vrms 4 Channel 16-SMD | |
| Optoisolator Darlington with Base Output 5000Vrms 1 Channel 6-SMD | |
| Optoisolator Output Channel | |
| Optoisolator Transistor Output 1000VDC 1 Channel TO-18 | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 5-SOP | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP | |
| Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD | |
| Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP | |
| Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD | |
| RELAY, MOSFET, 1-FORM-A | |
| RELAY, MOSFET, 2-FORM-A |
| << Prev | Next >> |