Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
Transistor Output Optocouplers 8-Pin Optocoupler Phototransistor
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC207R2VMTR-ND | 84H6415 | MOC207R2VM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||
| Mounting Option | Surface Mount | SOIC | |
| Isolation Voltage | 2500 volts | 2500 volts |