6 Pin Zero Crossing Triac Output, Optocoupler
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
OPTOISOLATOR 5.3KV TRIAC 6DIP Product overview: MOC3041X from Isocom Components is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3041X can be used for catalog matching and distributor lookup.
Triac optocoupler,MOC3041X
OPTOCOUPLER, DIP-6, TRIAC O/P; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:20mA RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1806-MOC3041X | MOC3041X-ND | 904-MOC3041X | 4531081 | 40P0468 |
| Product Name | Octocouplers | Triac, SCR Output Optoisolators | 5.3KV Signal Isolator and Optocoupler | Optocouplers | Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom |
| Output | Triac Output | Triac | Triac | Triac | |
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | Tube | Through hole | DIP |