Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Optocoupl Triac AC-OUT 1Ch 400VDRM 6PDIP
Optocoupl Triac AC-OUT 1Ch 400VDRM 6PDIP
Triac & SCR Output Optocouplers DIP-6 NON-ZERO TRIAC
OPTOCOUPLER, TRIAC, 7500V; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Forward Voltage:1.15V RoHS Compliant: Yes
60mA 400V 1.15V Two-way thyristor DIP-6 Optocouplers - Thyristor Signal Output ROHS
Optocoupler, Triac Output, DIP, 6 Pins, 5.3 kV, Non Zero Crossing, 400 V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3023MFS-ND | 6711422 | MOC3023M | 72K8896 | MOC3023M | 598-MOC3023M |
| Product Name | Triac, SCR Output Optoisolators | Optocouplers | Triac & SCR Output Optocouplers | Optocoupler, Triac, 7500V; Optocoupler Case Style Onsemi | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output | Optocoupler, Triac Output, DIP, 6 Pins, 5.3 kV, Non Zero Crossing, 400 V |
| Output | Triac | Phototriac | Triac | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | Tube | ||||
| Mounting Option | Through Hole | Through hole | DIP | 6-DIP (0.300, 7.62mm) | ||
| Isolation Voltage | 4170 volts | 5300 volts | 4170 volts |