6 Pin Random Phase Triac, Optocoupler
Optoisolator Triac Output 5300Vrms 1 Channel
OPTOISOLATOR 5.3KV TRIAC 6DIP Product overview: MOC3010X from Isocom Components is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3010X can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1806-MOC3010X | MOC3010X-ND | 904-MOC3010X |
| Product Name | Octocouplers | Triac, SCR Output Optoisolators | 5.3KV Signal Isolator and Optocoupler |
| Output | Triac Output | Triac | Triac |
| Approvals | RoHS Compliant | ||
| Package Type | "6-DIP (0.300"", 7.62mm)" |