DigiKey Datasheets for Optocouplers

Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more

Page: 1 10 20 22 23 24 25 26 27 28 29 30 31 32 33 34 40 50
Product Name Notes
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
400mA Gate Driver Optical Coupling 4000Vrms 1 Channel 14-SMT
400mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
DC 50MA 1 1.2V 100MV@1MA,20MA 6V
DC 50MA 35V 1 1.2V 100MV@1MA,20M
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP
Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 8-DIP
Logic Output Optoisolator 2Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP
Logic Output Optoisolator Open Collector 2500Vrms 2 Channel 100V/µs CMTI 8-DIP
Logic Output Optoisolator Open Collector 5000Vrms 1 Channel 2kV/µs (Typ) CMTI 6-DIP
Logic Output Optoisolator Open Collector 5000Vrms 1 Channel CMTI 6-DIP
Logic Output Optoisolator Open Collector 5000Vrms 1 Channel CMTI 6-SMD
OPTOCOUPLER 4-PIN DIP
OPTOCOUPLER L-SOP
OPTOISO 5.3KV 4CH TRANS 16-DIP
OPTOISO 5.3KV 4CH TRANS 16-SMD
OPTOISOLATOR 5KV 1CH TRANS 4-DIP
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Optoisolator Darlington Output 5000Vrms 1 Channel
Optoisolator Darlington Output 5000Vrms 2 Channel 8-DIP
Optoisolator Darlington Output 5000Vrms 4 Channel 16-DIP
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 6-DIP
Optoisolator Output Channel
Optoisolator Power Transistor Driver 5000Vrms 1 Channel 8-DIP
Optoisolator Transistor Output 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-LSOP (2.54mm)
Optoisolator Transistor Output 5000Vrms 1 Channel 4-Mini-Flat
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP
Optoisolator Transistor Output 5000Vrms 1 Channel
Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP
Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Optoisolator Transistor Output 5300Vrms 1 Channel
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP
Optoisolator Transistor Output 5300Vrms 2 Channel
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP
Optoisolator Transistor Output 5300Vrms 4 Channel
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
OPTOISOLTR 5.3KV 1CH TRANS 4-DIP
OPTOISOLTR 5.3KV 1CH TRANS 4-SMD
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
OPTOISOLTR 5.3KV 2CH TRANS 8-SMD
OPTOISOLTR 5KV 1CH TRANS 4-LSOP
SHARP PHOTOCOUPLER

<< Prev Next >>