onsemi Transistor, Photovoltaic Output Optoisolators MOC223M

Description
Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MOC223M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOC223M-ND
Transistor, Photovoltaic Output Optoisolators MOC223M-ND
Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC

Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Optocoupler, Smd; No. Of Channels Onsemi - 97K5330 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd; No. Of Channels Onsemi
97K5330
Optocoupler, Smd; No. Of Channels Onsemi 97K5330
OPTOCOUPLER, SMD; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:2.5KV; CTR MIN:500%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:30V; PRODUCT RANGE:-; SVHC:NO SVHC ROHS COMPLIANT: YES

OPTOCOUPLER, SMD; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:2.5KV; CTR MIN:500%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:30V; PRODUCT RANGE:-; SVHC:NO SVHC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOC223M
Transistor Output Optocouplers MOC223M
Transistor Output Optocouplers SO-8 PHOTO DARL

Transistor Output Optocouplers SO-8 PHOTO DARL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number MOC223M-ND 97K5330 MOC223M
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Smd; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC
Output Photodarlington
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDL8033G4BXTMA1DKR-ND - DigiKey
Specs
Package Type 8-VDFN Exposed Pad
Mounting Option Surface Mount
Rise Time 0.1950 µs
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details