Triac Driver Output Optocoupler, 6-Pin DIP 400V Random Phase, 1000-REEL Product overview: MOC3022SR2VM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 400V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3022SR2VM can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078646-MOC3022SR2VM
Packaging: Reel - TR
Approvals: IEC/EN/DIN, UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.15V
Voltage - Off State: 400V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 100μA (Typ)
Zero Crossing Circuit: No
Current - LED Trigger (Ift) (Max): 10mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): MOC3022TVM; MOC3022XG; MOC3022SVM;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Triac Output Optocoupler, 1-Element, 5300V Isolation
Triac & SCR Output Optocouplers 6Pin 400V Optocoupl Rand Phs Triac Drvr
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-MOC3022SR2VM | MOC3022SR2VMCT-ND | 1078646-MOC3022SR2VM | MOC3022SR2VM | MOC3022SR2VM |
| Product Name | 400V DIP Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optoisolators - Triac, SCR Output - MOC3022SR2VM | Triac & SCR Output Optocouplers | |
| Mounting Option | Tape and Reel | Surface Mount | Surface Mount; 6-SMD | ||
| Isolation Voltage | 5300 volts | 4170 volts | 4170 volts | 5300 volts | |
| Output | Triac | Triac |