Triac Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, DIP-6 Product overview: MOC3021 from Lite-On is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5000V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3021 can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
50mA 400V 1.15V Two-way thyristor DIP-6 Optocouplers - Thyristor Signal Output ROHS
Triac & SCR Output Optocouplers Optocoupler TRIAC
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-MOC3021 | 160-1374-5-ND | MOC3021 | MOC3021 |
| Product Name | 5000V DIP Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output | Triac & SCR Output Optocouplers |
| Output | Triac | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole |