onsemi Special Purpose Isolators MID400SV

Description
Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Isolators - MID400SV-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Isolators
MID400SV-ND
Special Purpose Isolators MID400SV-ND
Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-SMD

Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-SMD

Buy Now Datasheet
Singapore, Singapore
DIP Signal Isolator and Optocoupler
905-MID400SV
DIP Signal Isolator and Optocoupler 905-MID400SV
8-Pin DIP AC Line Monitor Logic Output Optocoupler, 1000-TUBE Product overview: MID400SV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-MID400SV can be used for catalog matching and distributor lookup.

8-Pin DIP AC Line Monitor Logic Output Optocoupler, 1000-TUBE Product overview: MID400SV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-MID400SV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Digital, 2.5Kv, Smdip-8; No. Of Channels Onsemi - 82C8665 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 2.5Kv, Smdip-8; No. Of Channels Onsemi
82C8665
Optocoupler, Digital, 2.5Kv, Smdip-8; No. Of Channels Onsemi 82C8665
OPTOCOUPLER, DIGITAL, 2.5KV, SMDIP-8; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:MID400 Series RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 2.5KV, SMDIP-8; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:MID400 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number MID400SV-ND 905-MID400SV 82C8665
Product Name Special Purpose Isolators DIP Signal Isolator and Optocoupler Optocoupler, Digital, 2.5Kv, Smdip-8; No. Of Channels Onsemi
Input AC; DC AC
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - SI8221CC-A-IS-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Isolators - Gate Drivers - 448-2EDF5215FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0075 µs
View Details