onsemi Triac, SCR Output Optoisolators MOC3031M

Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - MOC3031M-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3031M-ND
Triac, SCR Output Optoisolators MOC3031M-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP

Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Singapore, Singapore
DIP Signal Isolator and Optocoupler
904-MOC3031M
DIP Signal Isolator and Optocoupler 904-MOC3031M
Triac & SCR Output Optocouplers DIP-6 ZERO TRIAC Product overview: MOC3031M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3031M can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers DIP-6 ZERO TRIAC Product overview: MOC3031M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3031M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Triac, 7500Vac; Optocoupler Case Style Onsemi - 78K6089 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 7500Vac; Optocoupler Case Style Onsemi
78K6089
Optocoupler, Triac, 7500Vac; Optocoupler Case Style Onsemi 78K6089
OPTOCOUPLER, TRIAC, 7500VAC; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4.2kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:30mA; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 7500VAC; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4.2kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:30mA; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Triac Output Optocoupler, Zero Cross, Zero Crossing, 4.2 Kv, 250 V, Dip, 6 Rohs Compliant Onsemi - 31Y3014 - Newark, An Avnet Company
Chicago, IL, United States
Triac Output Optocoupler, Zero Cross, Zero Crossing, 4.2 Kv, 250 V, Dip, 6 Rohs Compliant Onsemi
31Y3014
Triac Output Optocoupler, Zero Cross, Zero Crossing, 4.2 Kv, 250 V, Dip, 6 Rohs Compliant Onsemi 31Y3014
Triac Output Optocoupler, Zero Cross, Zero Crossing, 4.2 kV, 250 V, DIP, 6 RoHS Compliant: Yes

Triac Output Optocoupler, Zero Cross, Zero Crossing, 4.2 kV, 250 V, DIP, 6 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3031M
Triac & SCR Output Optocouplers MOC3031M
Triac & SCR Output Optocouplers DIP-6 ZERO TRIAC

Triac & SCR Output Optocouplers DIP-6 ZERO TRIAC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MOC3031M-ND 904-MOC3031M 78K6089 31Y3014 MOC3031M
Product Name Triac, SCR Output Optoisolators DIP Signal Isolator and Optocoupler Optocoupler, Triac, 7500Vac; Optocoupler Case Style Onsemi Triac Output Optocoupler, Zero Cross, Zero Crossing, 4.2 Kv, 250 V, Dip, 6 Rohs Compliant Onsemi Triac & SCR Output Optocouplers
Output Triac PhotoTriac
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Tube DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocouplers - 3956293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input DC
Output Phototransistor; Transistor
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers