OPTOISO 7.5KV PWR TRIAC 1CH 6DIP
6 Pin Zero Crossing Triac Output, Optocoupler
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 58-MOC3043G-ND | 1806-MOC3043G |
| Product Name | Triac, SCR Output Optoisolators | Octocouplers |
| Output | Triac, Power | Triac Output |
| Package Type | "6-DIP (0.400"", 10.16mm)" | |
| Mounting Option | Through Hole |