Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 2.5KV, SOIC-8, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes
Transistor Output Optocoupler, 1, 2.5 kV, 100 %, 60 mA, SOIC, 8 RoHS Compliant: Yes
30V 2.5kV 150mA 400mV@2mA,10mA 1 6V 1.15V DC SO-8 Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers 8-Pin Optocoupler Phototransistor
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6712762 | 6712762P | MOC207R2MDKR-ND | 78K6088 | 31Y3005 | MOC207R2M | MOC207R2M |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototransistor O/p, 2.5Kv, Soic-8, Full Reel; No. Of Channels Onsemi | Transistor Output Optocoupler, 1, 2.5 Kv, 100 %, 60 Ma, Soic, 8 Rohs Compliant Onsemi | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers |
| Input | DC | DC | DC | DC | |||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor | ||||
| Approvals | RoHS Compliant | RoHS Compliant | |||||
| Mounting Option | Surface mount | SOIC | Surface Mount | SOIC | |||
| Rise Time | 3.2 µs | 3.2 µs | 3.2 µs |