onsemi Transistor, Photovoltaic Output Optoisolators MCT6W

Description
Optoisolator Transistor Output 5000Vrms 2 Channel 8-MDIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 2 Channel 8-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MCT6W-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MCT6W-ND
Transistor, Photovoltaic Output Optoisolators MCT6W-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-MDIP

Optoisolator Transistor Output 5000Vrms 2 Channel 8-MDIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - MCT6W - 1221355-MCT6W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT6W
1221355-MCT6W
Optoisolators - Transistor, Photovoltaic Output - MCT6W 1221355-MCT6W
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1221355-MCT6W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.400", 10.16mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 2 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 2.4μs, 2.4μs Family Name: MCT6 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Output Voltage MAX: 30V Output Current per Channel: 30mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 20% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): MCT6G; MCT6; NTE3086; Introduction Date: November 24, 1997 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1221355-MCT6W
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 8-DIP (0.400", 10.16mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 2.4μs, 2.4μs
Family Name: MCT6
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP
Output Voltage MAX: 30V
Output Current per Channel: 30mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 20% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): MCT6G; MCT6; NTE3086;
Introduction Date: November 24, 1997
ECCN: EAR99
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MCT6W
Transistor Output Optocouplers MCT6W
Transistor Output Optocouplers 8-Pin Optocoupler Dual Ch Phototrans

Transistor Output Optocouplers 8-Pin Optocoupler Dual Ch Phototrans

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number MCT6W-ND 1221355-MCT6W MCT6W
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - MCT6W Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "8-DIP (0.400"", 10.16mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI20H12AHXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details