Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1075617-MCT6SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 20% @ 10mA
Switching Turn-On and Turn-Off Time: 2.4μs, 2.4μs
Maximum Output Voltage: 30V
Channel Output Current: 30mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Transistor Output Optocouplers 8-Pin Optocoupler Dual Ch Phototrans
Transistor Output Optocoupler, 2, 5 kV, 100 %, 60 mA, Surface Mount DIP, 8 RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR, 5KV, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1868503P | 1867313 | MCT6SDCT-ND | 1075617-MCT6SD | MCT6SD | 95W3441 | 05C2749 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - MCT6SD | Transistor Output Optocouplers | Transistor Output Optocoupler, 2, 5 Kv, 100 %, 60 Ma, Surface Mount Dip, 8 Rohs Compliant Onsemi | Optocoupler, Phototransistor, 5Kv, Full Reel; No. Of Channels Onsemi |
| Approvals | RoHS Compliant | RoHS Compliant | |||||
| Mounting Option | PDIP | Surface mount | Surface Mount | Surface Mount; 8-SMD | Surface Mount DIP | ||
| Rise Time | 2.4 µs | 2.4 µs | |||||
| Output | Phototransistor; Phototransistor | Phototransistor | Phototransistor; Transistor | ||||
| Fall Time | 2400 to ? ns |