The Optocoupler, Transistor, 2.5kV, SOIC-8 (part number 84H6433) features a single-channel design with a phototransistor output. It consists of a gallium arsenide infrared emitting diode optically coupled to a monolithic silicon phototransistor, packaged in a compact surface mount SOIC-8 format. The device is suitable for high-density applications, eliminating the need for through-the-board mounting. Key specifications include a minimum breakdown voltage (BVCEO) of 30V, a maximum forward current of 60mA, and an isolation voltage of 2.5kV, ensuring reliable performance in various applications. The optocoupler is compliant with safety standards, including UL1577, and is designed for use in feedback control circuits, interfacing systems of different potentials, and general-purpose switching circuits. It operates effectively within a temperature range of -40°C to +100°C and is RoHS compliant. Engineers considering this optocoupler for their projects will find it suitable for applications requiring reliable electrical isolation and compact design.
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Transistor Output Optocouplers 8-Pin Optocoupler Phototransistor
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC216R2VMTR-ND | 84H6433 | MOC216R2VM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||
| Mounting Option | Surface Mount | SOIC | |
| Isolation Voltage | 2500 volts | 2500 volts |