onsemi Triac, SCR Output Optoisolators MOC3010SR2VM

Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - MOC3010SR2VM-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3010SR2VM-ND
Triac, SCR Output Optoisolators MOC3010SR2VM-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optoisolators - Triac, SCR Output - MOC3010SR2VM - 1078617-MOC3010SR2VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3010SR2VM
1078617-MOC3010SR2VM
Optoisolators - Triac, SCR Output - MOC3010SR2VM 1078617-MOC3010SR2VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078617-MOC3010SR2VM Packaging: Reel - TR Approvals: IEC/EN/DIN, UL Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.15V Voltage - Off State: 250V Number of Channels: 1 Isolation Voltage: 4170Vrms Current - Hold (Ih): 100μA (Typ) Zero Crossing Circuit: No Current - LED Trigger (Ift) (Max): 15mA Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): MOC3010TVM; MOC3010XG; MOC3010SR2VM; MOC3010SVM; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078617-MOC3010SR2VM
Packaging: Reel - TR
Approvals: IEC/EN/DIN, UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.15V
Voltage - Off State: 250V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 100μA (Typ)
Zero Crossing Circuit: No
Current - LED Trigger (Ift) (Max): 15mA
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): MOC3010TVM; MOC3010XG; MOC3010SR2VM; MOC3010SVM;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
250V DIP Signal Isolator and Optocoupler
904-MOC3010SR2VM
250V DIP Signal Isolator and Optocoupler 904-MOC3010SR2VM
6-Pin DIP 250V Random Phase Triac Driver Output Optocoupler, MDIP 6L, 1000-TAPE REEL Product overview: MOC3010SR2VM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3010SR2VM can be used for catalog matching and distributor lookup.

6-Pin DIP 250V Random Phase Triac Driver Output Optocoupler, MDIP 6L, 1000-TAPE REEL Product overview: MOC3010SR2VM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3010SR2VM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers Optocouplers
Product Number MOC3010SR2VM-ND 1078617-MOC3010SR2VM 904-MOC3010SR2VM
Product Name Triac, SCR Output Optoisolators Optoisolators - Triac, SCR Output - MOC3010SR2VM 250V DIP Signal Isolator and Optocoupler
Output Triac Triac
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 6-SMD Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR2401HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details