onsemi Signal Isolator and Optocoupler MOC3033SR2M

Description
Triac & SCR Output Optocouplers 6Pin250V Optocoupler Zero Cross Triac Dr Product overview: MOC3033SR2M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3033SR2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac & SCR Output Optocouplers 6Pin250V Optocoupler Zero Cross Triac Dr Product overview: MOC3033SR2M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3033SR2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Signal Isolator and Optocoupler
904-MOC3033SR2M
Signal Isolator and Optocoupler 904-MOC3033SR2M
Triac & SCR Output Optocouplers 6Pin250V Optocoupler Zero Cross Triac Dr Product overview: MOC3033SR2M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3033SR2M can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 6Pin250V Optocoupler Zero Cross Triac Dr Product overview: MOC3033SR2M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3033SR2M can be used for catalog matching and distributor lookup.

Supplier's Site
Triac, SCR Output Optoisolators - MOC3033SR2MCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3033SR2MCT-ND
Triac, SCR Output Optoisolators MOC3033SR2MCT-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - MOC3033SR2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3033SR2MDKR-ND
Triac, SCR Output Optoisolators MOC3033SR2MDKR-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - MOC3033SR2MTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3033SR2MTR-ND
Triac, SCR Output Optoisolators MOC3033SR2MTR-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optoisolators - Triac, SCR Output - MOC3033SR2M - 1078669-MOC3033SR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3033SR2M
1078669-MOC3033SR2M
Optoisolators - Triac, SCR Output - MOC3033SR2M 1078669-MOC3033SR2M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078669-MOC3033SR2M Packaging: Reel - TR Approvals: UL Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.25V Voltage - Off State: 250V Number of Channels: 1 Isolation Voltage: 4170Vrms Current - Hold (Ih): 400μA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/μs Current - LED Trigger (Ift) (Max): 5mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078669-MOC3033SR2M
Packaging: Reel - TR
Approvals: UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.25V
Voltage - Off State: 250V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 400μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 1kV/μs
Current - LED Trigger (Ift) (Max): 5mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3033SR2M
Triac & SCR Output Optocouplers MOC3033SR2M
Triac & SCR Output Optocouplers 6Pin250V Optocoupler Zero Cross Triac Dr

Triac & SCR Output Optocouplers 6Pin250V Optocoupler Zero Cross Triac Dr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-MOC3033SR2M MOC3033SR2MCT-ND 1078669-MOC3033SR2M MOC3033SR2M
Product Name Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Optoisolators - Triac, SCR Output - MOC3033SR2M Triac & SCR Output Optocouplers
Output PhotoTriac Triac Triac
Mounting Option Reel Surface Mount Surface Mount; 6-SMD
Isolation Voltage 5250 volts 4170 volts 4170 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3461MC12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 336-4683-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details