onsemi Optoisolators - Transistor, Photovoltaic Output - MCT2SM MCT2SM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1075592-MCT2SM Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 20% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 2μs Rise and Fall Time: 2μs, 1.5μs Maximum Output Voltage: 30V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1075592-MCT2SM Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 20% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 2μs Rise and Fall Time: 2μs, 1.5μs Maximum Output Voltage: 30V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MCT2SM - 1075592-MCT2SM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT2SM
1075592-MCT2SM
Optoisolators - Transistor, Photovoltaic Output - MCT2SM 1075592-MCT2SM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1075592-MCT2SM Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 20% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 2μs Rise and Fall Time: 2μs, 1.5μs Maximum Output Voltage: 30V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1075592-MCT2SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 7500Vpk
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 20% @ 10mA
Switching Turn-On and Turn-Off Time: 2μs, 2μs
Rise and Fall Time: 2μs, 1.5μs
Maximum Output Voltage: 30V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - MCT2SM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MCT2SM-ND
Transistor, Photovoltaic Output Optoisolators MCT2SM-ND
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD

Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1075592-MCT2SM MCT2SM-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - MCT2SM Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Mounting Option Surface Mount; 6-SMD Surface Mount
Forward Current 60 milliamps
Isolation Voltage 7500 volts 7500 volts
Rise Time 2 µs 2 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2ED3142MC12LXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 336-1917-5-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details