onsemi Transistor, Photovoltaic Output Optoisolators MCT623S

Description
Transistor Output Optocoupler, 2-Element, 5000V Isolation
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 2-Element, 5000V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MCT623S - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler, 2-Element, 5000V Isolation

Transistor Output Optocoupler, 2-Element, 5000V Isolation

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - MCT623S-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MCT623S-ND
Transistor, Photovoltaic Output Optoisolators MCT623S-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi - 01AC9212 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi
01AC9212
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi 01AC9212
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MCT623S
Transistor Output Optocouplers MCT623S
Transistor Output Optocouplers 8PB 2-CH TR SMD

Transistor Output Optocouplers 8PB 2-CH TR SMD

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MCT623S MCT623S-ND 01AC9212 MCT623S
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi Transistor Output Optocouplers
Isolation Voltage 5000 volts 5000 volts 5000 volts
Input DC
Output Phototransistor
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDB7259YXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details