onsemi Optoisolators - Triac, SCR Output - MOC3041SR2VM MOC3041SR2VM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885522-MOC3041SR2VM Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: MOC3041 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: MOC3041SR2VM-ND, MOC3041SR2VMCT, MOC3041SR2VM-NDR, MOC3041SR2VMDKR, MOC3041SR2VMTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885522-MOC3041SR2VM Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: MOC3041 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: MOC3041SR2VM-ND, MOC3041SR2VMCT, MOC3041SR2VM-NDR, MOC3041SR2VMDKR, MOC3041SR2VMTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - MOC3041SR2VM - 885522-MOC3041SR2VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3041SR2VM
885522-MOC3041SR2VM
Optoisolators - Triac, SCR Output - MOC3041SR2VM 885522-MOC3041SR2VM
Manufacturer: ON Semiconductor Win Source Part Number: 885522-MOC3041SR2VM Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: MOC3041 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: MOC3041SR2VM-ND, MOC3041SR2VMCT, MOC3041SR2VM-NDR, MOC3041SR2VMDKR, MOC3041SR2VMTR

Manufacturer: ON Semiconductor
Win Source Part Number: 885522-MOC3041SR2VM
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: MOC3041
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: MOC3041SR2VM-ND, MOC3041SR2VMCT, MOC3041SR2VM-NDR, MOC3041SR2VMDKR, MOC3041SR2VMTR

Buy Now Datasheet
Triac, SCR Output Optoisolators - MOC3041SR2VMDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3041SR2VMDKR-ND
Triac, SCR Output Optoisolators MOC3041SR2VMDKR-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - MOC3041SR2VMCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3041SR2VMCT-ND
Triac, SCR Output Optoisolators MOC3041SR2VMCT-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - MOC3041SR2VMTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3041SR2VMTR-ND
Triac, SCR Output Optoisolators MOC3041SR2VMTR-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Singapore, Singapore
Signal Isolator and Optocoupler
904-MOC3041SR2VM
Signal Isolator and Optocoupler 904-MOC3041SR2VM
Triac & SCR Output Optocouplers 6Pin400V Optocoupler Zero Cross Triac Dr Product overview: MOC3041SR2VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3041SR2VM can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 6Pin400V Optocoupler Zero Cross Triac Dr Product overview: MOC3041SR2VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3041SR2VM can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3041SR2VM
Triac & SCR Output Optocouplers MOC3041SR2VM
Triac & SCR Output Optocouplers 6Pin400V Optocoupler Zero Cross Triac Dr

Triac & SCR Output Optocouplers 6Pin400V Optocoupler Zero Cross Triac Dr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 885522-MOC3041SR2VM MOC3041SR2VMDKR-ND 904-MOC3041SR2VM MOC3041SR2VM
Product Name Optoisolators - Triac, SCR Output - MOC3041SR2VM Triac, SCR Output Optoisolators Signal Isolator and Optocoupler Triac & SCR Output Optocouplers
Mounting Option Surface Mount; 6-SMD Surface Mount Reel
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3431MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
Isolators - Gate Drivers - 336-SI8234BC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details