Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Transistor Output Optocoupler, 2500V Isolation
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | MOC206R1M-ND | MOC206R1M |
| Product Name | Transistor, Photovoltaic Output Optoisolators | |
| Input | DC | |
| Output | Phototransistor | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |
| Mounting Option | Surface Mount |