Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Transistor Output Optocouplers 8PB 2-CH TR T&R
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MCT623SDTR-ND | MCT623SD | 01AC9213 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP |