onsemi Optocouplers MCT9001

Description
onsemi MCT9001 Optocoupler
Request a Quote Datasheet
Description
onsemi MCT9001 Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1867314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1867314
Optocouplers 1867314
onsemi MCT9001 Optocoupler

onsemi MCT9001 Optocoupler

Supplier's Site
Optocouplers - 1868559P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1868559P
Optocouplers 1868559P
onsemi MCT9001 Optocoupler

onsemi MCT9001 Optocoupler

Supplier's Site
Optocouplers - 1868559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1868559
Optocouplers 1868559
onsemi MCT9001 Optocoupler

onsemi MCT9001 Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - MCT9001-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MCT9001-ND
Transistor, Photovoltaic Output Optoisolators MCT9001-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MCT9001
Transistor Output Optocouplers MCT9001
Transistor Output Optocouplers 2-CH PHOTOTRANS DIP8

Transistor Output Optocouplers 2-CH PHOTOTRANS DIP8

Buy Now Datasheet
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Onsemi - 58K9402 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Onsemi
58K9402
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Onsemi 58K9402
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:55V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:55V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Output Optocoupler, 2, 5 Kv, 50 %, 60 Ma, Dip, 8 Rohs Compliant Onsemi - 31Y2523 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 2, 5 Kv, 50 %, 60 Ma, Dip, 8 Rohs Compliant Onsemi
31Y2523
Transistor Output Optocoupler, 2, 5 Kv, 50 %, 60 Ma, Dip, 8 Rohs Compliant Onsemi 31Y2523
Transistor Output Optocoupler, 2, 5 kV, 50 %, 60 mA, DIP, 8 RoHS Compliant: Yes

Transistor Output Optocoupler, 2, 5 kV, 50 %, 60 mA, DIP, 8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1867314 1868559P MCT9001-ND MCT9001 58K9402 31Y2523
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Onsemi Transistor Output Optocoupler, 2, 5 Kv, 50 %, 60 Ma, Dip, 8 Rohs Compliant Onsemi
Input DC DC DC
Output Phototransistor; Phototransistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Through hole PDIP Through Hole DIP
Rise Time 2.4 µs 2.4 µs
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3890MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details