DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| DGTL ISO 2.5KV 2CH GT DVR 13LGA | |
| DGTL ISO 3KV 2CH GATE DVR 16SOIC | |
| DGTL ISO 5KV 2CH GATE DVR 16SOIC | |
| ISOLATED PWM DUAL INPUT HALF BRI | |
| ISOLATED PWM-INPUT CONTROL HIGH- | |
| ISOLATED SINGLE-CHANNEL GATE DRI | |
| ISOLATED, DUAL-INPUT CONTROL, HI | |
| ISOLATED, DUAL-INPUT CONTROL, IN | |
| Logic Output Optoisolator 1MHz Open Collector 7500Vpk 1 Channel CMTI 6-DIP | |
| Logic Output Optoisolator 1MHz Open Collector 7500Vpk 1 Channel CMTI 6-SMD | |
| OPTOISO 2.5KV 2CH TRANS 8-SOIC | |
| OPTOISO 3.75KV 2CH TRANS 8-SOP | |
| OPTOISO 5.3KV 1CH DARL W/BASE | |
| OPTOISO 5.3KV 1CH TRANS W/BASE | |
| OPTOISO 5.3KV DARL W/BASE 6-DIP | |
| OPTOISO 5.3KV PWR TRIAC 1CH 6DIP | |
| OPTOISO 5.3KV TRANS W/BASE 6-DIP | |
| OPTOISOLATOR 5.3KV 1CH TRANS | |
| OPTOISOLATOR 5.3KV TRIAC 1CH | |
| OPTOISOLATOR 5KV 1CH DARL 6-DIP | |
| OPTOISOLATOR 5KV 1CH DARL 6-SMD | |
| OPTOISOLATOR 5KV 1CH DARL | |
| OPTOISOLATOR 5KV TRIAC 1CH 6-DIP | |
| OPTOISOLATOR 5KV TRIAC 1CH 6-SMD | |
| Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC | |
| Optoisolator Darlington Output 4170Vrms 1 Channel 6-DIP | |
| Optoisolator Darlington Output 4170Vrms 1 Channel 6-SMD | |
| Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Darlington Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator Output Channel | |
| Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC | |
| Optoisolator Transistor Output 4170Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor Output 7500Vpk 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD | |
| Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP | |
| Optoisolator Triac Output 4170Vrms 1 Channel 6-PDIP | |
| Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD | |
| Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP | |
| Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD | |
| Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Triac Output 5300Vrms 1 Channel | |
| OPTOISOLATR 5.3KV PWR TRIAC 1CH | |
| OPTOISOLTR 4.17KV TRIAC 1CH 6SMD | |
| OPTOISOLTR 5.3KV 1CH DARL 6-DIP | |
| OPTOISOLTR 5.3KV 1CH TRANS 6-DIP | |
| OPTOISOLTR 5.3KV TRI STATE 6-DIP | |
| OPTOISOLTR 5.3KV TRI STATE 6-SMD | |
| OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP | |
| OPTOISOLTR 5.3KV TRIAC 1CH 6-SMD |
| << Prev | Next >> |