onsemi Special Purpose Isolators MID400SD

Description
Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Isolators - MID400SDTR-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Isolators
MID400SDTR-ND
Special Purpose Isolators MID400SDTR-ND
Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-SMD

Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-SMD

Buy Now Datasheet
Singapore, Singapore
SMD 2.5kV Signal Isolator and Optocoupler
905-MID400SD
SMD 2.5kV Signal Isolator and Optocoupler 905-MID400SD
High Speed Logic Output Optocoupler, AC Input, 1-CH, 2.5kV Isolation, SMD Product overview: MID400SD from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 2.5kV, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-MID400SD can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, AC Input, 1-CH, 2.5kV Isolation, SMD Product overview: MID400SD from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 2.5kV, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-MID400SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
MID400SD
Logic Output Optocouplers MID400SD
Logic Output Optocouplers 8-Pin Optocoupler Logic aC Line

Logic Output Optocouplers 8-Pin Optocoupler Logic aC Line

Buy Now Datasheet
Optocoupler, Digital, 2.5Kv, Smdip-8; No. Of Channels Onsemi - 34C1178 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 2.5Kv, Smdip-8; No. Of Channels Onsemi
34C1178
Optocoupler, Digital, 2.5Kv, Smdip-8; No. Of Channels Onsemi 34C1178
OPTOCOUPLER, DIGITAL, 2.5KV, SMDIP-8; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:MID400 Series RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 2.5KV, SMDIP-8; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:MID400 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MID400SDTR-ND 905-MID400SD MID400SD 34C1178
Product Name Special Purpose Isolators SMD 2.5kV Signal Isolator and Optocoupler Logic Output Optocouplers Optocoupler, Digital, 2.5Kv, Smdip-8; No. Of Channels Onsemi
Input AC; DC AC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI2010ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details