Optoisolator Triac Output 5300Vrms 1 Channel
OPTOISOLATOR 5.3KV TRIAC 6SMD Product overview: MOC3043XSM from Isocom Components is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3043XSM can be used for catalog matching and distributor lookup.
6 Pin Zero Crossing Triac Output, Optocoupler
OPTOCOUPLER, SMDIP-6, TRIAC O/P; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:20mA RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3043XSM-ND | 904-MOC3043XSM | 1806-MOC3043XSM | 40P0473 |
| Product Name | Triac, SCR Output Optoisolators | 5.3KV Signal Isolator and Optocoupler | Octocouplers | Optocoupler, Smdip-6, Triac O/p; Optocoupler Case Style Isocom |
| Output | Triac | Triac | Triac Output | |
| Package Type | 6-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Tube | Surface Mount DIP | |
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts |