The Optocoupler, Triac, 5.3kV, SMDIP (part number 95W3496) is designed for interfacing electronic controls with power triacs, suitable for controlling resistive and inductive loads in applications such as industrial controls, solenoid and valve controls, and motor control. It features a peak repetitive off-state voltage of 400V and operates in a non-zero crossing mode. The device provides excellent input current stability and is compliant with safety standards, including UL1577 and DIN EN/IEC 60747-5-5, ensuring reliable performance in high-voltage environments. The isolation voltage is rated at 5.3kV, making it suitable for applications requiring high electrical isolation. The product is RoHS compliant, indicating it meets environmental regulations.
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
TRIAC OUTPUT OPTOCOUPLER, 5300V Product overview: MOC3021SR2VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5300V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3021SR2VM can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers 6Pin 400V Optocoupl Rand Phs Triac Drvr
OPTOCOUPLER, TRIAC, 5.3KV, SMDIP; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1867326 | 1868257P | MOC3021SR2VMCT-ND | 904-MOC3021SR2VM | MOC3021SR2VM | 95W3496 |
| Product Name | Optocouplers | Optocouplers | Triac, SCR Output Optoisolators | 5300V Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers | Optocoupler, Triac, 5.3Kv, Smdip; Optocoupler Case Style Onsemi |
| Output | Triac | Triac | Triac | |||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | Surface Mount; Surface mount | Surface Mount; SMT | Surface Mount | Bulk | Surface Mount DIP |