Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078672-MOC3041SM
Packaging: Tube/Rail
Approvals: UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.25V
Voltage - Off State: 400V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 400μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 1kV/μs
Current - LED Trigger (Ift) (Max): 15mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Triac Output Optocoupler With Zero CRSVR, 1-Element, 4170V Isolation
Triac & SCR Output Optocouplers SO-6 ZERO TRIAC Product overview: MOC3041SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3041SM can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
OPTOCOUPLER, TRIAC, 7.5KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.2kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes
Triac & SCR Output Optocouplers SO-6 ZERO TRIAC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1078672-MOC3041SM | 8066023P | 8066023 | MOC3041SM | 904-MOC3041SM | MOC3041SM-ND | 31Y3015 | MOC3041SM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3041SM | Optocouplers | Optocouplers | Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optocoupler, Triac, 7.5Kv, Smdip-6; Optocoupler Case Style Onsemi | Triac & SCR Output Optocouplers | |
| Output | Triac | Triac | PhotoTriac | Triac | ||||
| Mounting Option | Surface Mount; 6-SMD | DIP | Surface mount | Tube | Surface Mount | Surface Mount DIP | ||
| Forward Current | 60 milliamps | |||||||
| Isolation Voltage | 4170 volts | 4170 volts | 5250 volts | 4170 volts | 4200 volts |