onsemi Transistor, Photovoltaic Output Optoisolators MCT2TM

Description
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MCT2TM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MCT2TM-ND
Transistor, Photovoltaic Output Optoisolators MCT2TM-ND
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP

Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - MCT2TM - 1075595-MCT2TM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT2TM
1075595-MCT2TM
Optoisolators - Transistor, Photovoltaic Output - MCT2TM 1075595-MCT2TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1075595-MCT2TM Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 20% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 2μs Rise and Fall Time: 2μs, 1.5μs Maximum Output Voltage: 30V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1075595-MCT2TM
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 7500Vpk
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 20% @ 10mA
Switching Turn-On and Turn-Off Time: 2μs, 2μs
Rise and Fall Time: 2μs, 1.5μs
Maximum Output Voltage: 30V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number MCT2TM-ND 1075595-MCT2TM
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - MCT2TM
Input DC DC; DC
Output Phototransistor
Package Type "6-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole 6-DIP
Isolation Voltage 7500 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 9074833 - RS Components, Ltd.
Infineon Technologies AG
Specs
Output Mosfet
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - SI8221CC-D-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details