onsemi 5300V Signal Isolator and Optocoupler MOC3011SR2VM

Description
Triac Output Optocoupler, 1-Element, 5300V Isolation
Request a Quote Datasheet
Description
Triac Output Optocoupler, 1-Element, 5300V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MOC3011SR2VM - Rochester Electronics
Newburyport, MA, United States
Triac Output Optocoupler, 1-Element, 5300V Isolation

Triac Output Optocoupler, 1-Element, 5300V Isolation

Supplier's Site Datasheet
Singapore, Singapore
5300V Signal Isolator and Optocoupler
904-MOC3011SR2VM
5300V Signal Isolator and Optocoupler 904-MOC3011SR2VM
TRIAC OUTPUT OPTOCOUPLER, 5300V Product overview: MOC3011SR2VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5300V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3011SR2VM can be used for catalog matching and distributor lookup.

TRIAC OUTPUT OPTOCOUPLER, 5300V Product overview: MOC3011SR2VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5300V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3011SR2VM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - MOC3011SR2VMTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3011SR2VMTR-ND
Triac, SCR Output Optoisolators MOC3011SR2VMTR-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optoisolators - Triac, SCR Output - MOC3011SR2VM - 789056-MOC3011SR2VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3011SR2VM
789056-MOC3011SR2VM
Optoisolators - Triac, SCR Output - MOC3011SR2VM 789056-MOC3011SR2VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 789056-MOC3011SR2VM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, Gull Wing Approvals: IEC/EN/DIN, UL Mounting: SMD Output Type: Triac Voltage - Forward (Vf) (Typ): 1.15V Voltage - Off State: 250V Number of Channels: 1 Voltage - Isolation: 4170Vrms Current - Hold (Ih): 100μA (Typ) Zero Crossing Circuit: No Categories: Isolators Manufacturer Package: 6-SMD Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): MOC3011TVM; MOC3011XG; MOC3011SVM; MOC3011SR2VM; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789056-MOC3011SR2VM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, Gull Wing
Approvals: IEC/EN/DIN, UL
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.15V
Voltage - Off State: 250V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 100μA (Typ)
Zero Crossing Circuit: No
Categories: Isolators
Manufacturer Package: 6-SMD
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): MOC3011TVM; MOC3011XG; MOC3011SVM; MOC3011SR2VM;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3011SR2VM
Triac & SCR Output Optocouplers MOC3011SR2VM
Triac & SCR Output Optocouplers 6Pin 250V Optocoupl Rand Phs Triac Drvr

Triac & SCR Output Optocouplers 6Pin 250V Optocoupl Rand Phs Triac Drvr

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MOC3011SR2VM 904-MOC3011SR2VM MOC3011SR2VMTR-ND 789056-MOC3011SR2VM MOC3011SR2VM
Product Name 5300V Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Optoisolators - Triac, SCR Output - MOC3011SR2VM Triac & SCR Output Optocouplers
Isolation Voltage 5300 volts 5300 volts 4170 volts 4170 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - SI8235-B-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 1EDI40I12AHXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details