Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078583-MOC206R1VM
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 63% @ 10mA
Maximum DC Current Transfer Ratio: 125% @ 10mA
Switching Turn-On and Turn-Off Time: 7.5μs, 5.7μs
Rise and Fall Time: 3.2μs, 4.7μs
Maximum Output Voltage: 30V
Channel Output Current: 150mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | MOC206R1VM-ND | 1078583-MOC206R1VM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - MOC206R1VM |
| Input | DC | DC; DC |
| Output | Phototransistor | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |
| Mounting Option | Surface Mount | Surface Mount; 8-SO Tall |
| Isolation Voltage | 2500 volts | 2500 volts |