onsemi Optoisolators - Transistor, Photovoltaic Output - MOC216M MOC216M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078600-MOC216M Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.07V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 50% @ 1mA Switching Turn-On and Turn-Off Time: 7.5μs, 5.7μs Rise and Fall Time: 3.2μs, 4.7μs Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078600-MOC216M Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.07V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 50% @ 1mA Switching Turn-On and Turn-Off Time: 7.5μs, 5.7μs Rise and Fall Time: 3.2μs, 4.7μs Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MOC216M - 1078600-MOC216M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC216M
1078600-MOC216M
Optoisolators - Transistor, Photovoltaic Output - MOC216M 1078600-MOC216M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078600-MOC216M Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.07V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 50% @ 1mA Switching Turn-On and Turn-Off Time: 7.5μs, 5.7μs Rise and Fall Time: 3.2μs, 4.7μs Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078600-MOC216M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.07V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 50% @ 1mA
Switching Turn-On and Turn-Off Time: 7.5μs, 5.7μs
Rise and Fall Time: 3.2μs, 4.7μs
Maximum Output Voltage: 30V
Channel Output Current: 150mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - MOC216M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOC216M-ND
Transistor, Photovoltaic Output Optoisolators MOC216M-ND
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOC216M
Transistor Output Optocouplers MOC216M
Transistor Output Optocouplers SO-8 PHOTO TRANS

Transistor Output Optocouplers SO-8 PHOTO TRANS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1078600-MOC216M MOC216M-ND MOC216M
Product Name Optoisolators - Transistor, Photovoltaic Output - MOC216M Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input DC; DC DC
Mounting Option Surface Mount; 8-SO Tall Surface Mount
Forward Current 60 milliamps
Isolation Voltage 2500 volts 2500 volts
Rise Time 3.2 µs 3.2 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3250MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Digital Isolators - SI8065AA-B-IUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details